Manufacturer: Microsemi Corporation
Win Source Part Number: 051477-APT60D40LCT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 60A
Reverse Recovery Time (trr): 37ns
Current - Reverse Leakage @ Vr: 250μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-264 [L]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 051477-APT60D40LCT |
| Product Name | Diodes, Rectifiers - Arrays - APT60D40LCT |
| Diode Type | Standard |
| Life Cycle Stage | Active |
| VF | 1.5 volts |
| VR | 400 volts |