Microsemi Corp. Diodes, Rectifiers - Arrays - APT60D30LCT APT60D30LCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199261-APT60D30LCT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A Reverse Recovery Time (trr): 38ns Current - Reverse Leakage @ Vr: 250μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-264 [L] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199261-APT60D30LCT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A Reverse Recovery Time (trr): 38ns Current - Reverse Leakage @ Vr: 250μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-264 [L] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT60D30LCT - 199261-APT60D30LCT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT60D30LCT
199261-APT60D30LCT
Diodes, Rectifiers - Arrays - APT60D30LCT 199261-APT60D30LCT
Manufacturer: Microsemi Corporation Win Source Part Number: 199261-APT60D30LCT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A Reverse Recovery Time (trr): 38ns Current - Reverse Leakage @ Vr: 250μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-264 [L] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 199261-APT60D30LCT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 60A
Reverse Recovery Time (trr): 38ns
Current - Reverse Leakage @ Vr: 250μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-264 [L]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 199261-APT60D30LCT
Product Name Diodes, Rectifiers - Arrays - APT60D30LCT
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.4 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 9056080 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Diode Arrays - 1727-BAS40XYF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details