Microsemi Corp. Diodes, Rectifiers - Single - APT60D30BG APT60D30BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768709-APT60D30BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 38ns Current - Reverse Leakage @ Vr: 250μA @ 300V Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: APT60D30B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 60A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): DPG60I300HA; DSEP60-03A; DD503S; DD503; Introduction Date: January 26, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768709-APT60D30BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 38ns Current - Reverse Leakage @ Vr: 250μA @ 300V Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: APT60D30B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 60A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): DPG60I300HA; DSEP60-03A; DD503S; DD503; Introduction Date: January 26, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60D30BG - 768709-APT60D30BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60D30BG
768709-APT60D30BG
Diodes, Rectifiers - Single - APT60D30BG 768709-APT60D30BG
Manufacturer: Microsemi Corporation Win Source Part Number: 768709-APT60D30BG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 38ns Current - Reverse Leakage @ Vr: 250μA @ 300V Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: APT60D30B Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 60A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): DPG60I300HA; DSEP60-03A; DD503S; DD503; Introduction Date: January 26, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768709-APT60D30BG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 38ns
Current - Reverse Leakage @ Vr: 250μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: APT60D30B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): DPG60I300HA; DSEP60-03A; DD503S; DD503;
Introduction Date: January 26, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT60D30BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT60D30BG
Discrete Semiconductor Products - Diodes - Rectifiers APT60D30BG
DIODE GEN PURP 300V 60A TO247

DIODE GEN PURP 300V 60A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 768709-APT60D30BG APT60D30BG
Product Name Diodes, Rectifiers - Single - APT60D30BG Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.4 volts 1.4 volts
VR 300 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 600 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
General-purpose dual Schottky diode - 1PS70SB46,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
6 suppliers