Microsemi Corp. 60A 200V Diode and Rectifier APT60D20LCTG

Description
Rectifier Diode, 1 Phase, 2 Element, 60A, 200V V(RRM), Silicon, TO-264AA, ROHS COMPLIANT, TO-264, 3 PIN Product overview: APT60D20LCTG from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60D20LCTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 60A, 200V V(RRM), Silicon, TO-264AA, ROHS COMPLIANT, TO-264, 3 PIN Product overview: APT60D20LCTG from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60D20LCTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60A 200V Diode and Rectifier
286-APT60D20LCTG
60A 200V Diode and Rectifier 286-APT60D20LCTG
Rectifier Diode, 1 Phase, 2 Element, 60A, 200V V(RRM), Silicon, TO-264AA, ROHS COMPLIANT, TO-264, 3 PIN Product overview: APT60D20LCTG from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60D20LCTG can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 60A, 200V V(RRM), Silicon, TO-264AA, ROHS COMPLIANT, TO-264, 3 PIN Product overview: APT60D20LCTG from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT60D20LCTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - APT60D20LCTG - 768708-APT60D20LCTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT60D20LCTG
768708-APT60D20LCTG
Diodes, Rectifiers - Arrays - APT60D20LCTG 768708-APT60D20LCTG
Manufacturer: Microsemi Corporation Win Source Part Number: 768708-APT60D20LCTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-264-3, TO-264AA Diode Type: Standard Reverse Recovery Time (trr): 31ns Current - Reverse Leakage @ Vr: 250μA @ 200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-264 [L] Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): STTH6002CPI; OM100Q20CBPBF; OM100Q20CB; APT60D20LCTG; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768708-APT60D20LCTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-264-3, TO-264AA
Diode Type: Standard
Reverse Recovery Time (trr): 31ns
Current - Reverse Leakage @ Vr: 250μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264 [L]
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): STTH6002CPI; OM100Q20CBPBF; OM100Q20CB; APT60D20LCTG;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT60D20LCTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT60D20LCTG
Discrete Semiconductor Products - Diodes - Rectifiers APT60D20LCTG
DIODE ARRAY GP 200V 60A TO264

DIODE ARRAY GP 200V 60A TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-APT60D20LCTG 768708-APT60D20LCTG APT60D20LCTG
Product Name 60A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - APT60D20LCTG Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 60 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data