Manufacturer: Advanced Power Technology
Win Source Part Number: 1146864-APT60D20BG
Manufacturer Homepage: www.advpowertech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Rectifiers FG, FRED, 200V, 60A, TO-247
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1146864-APT60D20BG | APT60D20BG |
| Product Name | Diodes, Rectifiers - Single - APT60D20BG | Rectifiers |
| Configuration | Single |