Microsemi Corp. Diodes, Rectifiers - Single - APT60D120SG APT60D120SG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768707-APT60D120SG Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Family Name: APT60D120S Categories: Discrete Semiconductor Products Manufacturer Package: D3 [S] Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 60A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): APT60D120S; ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768707-APT60D120SG Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Family Name: APT60D120S Categories: Discrete Semiconductor Products Manufacturer Package: D3 [S] Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 60A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): APT60D120S; ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60D120SG - 768707-APT60D120SG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60D120SG
768707-APT60D120SG
Diodes, Rectifiers - Single - APT60D120SG 768707-APT60D120SG
Manufacturer: Microsemi Corporation Win Source Part Number: 768707-APT60D120SG Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Family Name: APT60D120S Categories: Discrete Semiconductor Products Manufacturer Package: D3 [S] Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 60A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): APT60D120S; ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768707-APT60D120SG
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: APT60D120S
Categories: Discrete Semiconductor Products
Manufacturer Package: D3 [S]
Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): APT60D120S;
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT60D120SG
Rectifiers APT60D120SG
Rectifiers FG, FRED, 1200V, 60A, D3, TO-268, RoHS

Rectifiers FG, FRED, 1200V, 60A, D3, TO-268, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 768707-APT60D120SG APT60D120SG
Product Name Diodes, Rectifiers - Single - APT60D120SG Rectifiers
Diode Type Standard
VF 2.5 volts
VR 1200 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Diode Arrays - 1727-8480-2-ND - DigiKey
Specs
Arrangement Common Anode
Tj 125 C (257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details
35V 100MA Diode and Rectifier - 284-BA592E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
3 suppliers