Manufacturer: Advanced Power Technology
Win Source Part Number: 1146860-APT60D100LCT
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Rectifiers FG, FRED, 1000V, 60A, TO-264,RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1146860-APT60D100LCTG | APT60D100LCTG |
| Product Name | Diodes, Rectifiers - Arrays - APT60D100LCTG | Rectifiers |
| Diode Type | Step-Recovery Diode |