Microsemi Corp. Diodes, Rectifiers - Single - APT60D100BG APT60D100BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018087-APT60D100BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 280ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018087-APT60D100BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 280ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60D100BG - 1018087-APT60D100BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60D100BG
1018087-APT60D100BG
Diodes, Rectifiers - Single - APT60D100BG 1018087-APT60D100BG
Manufacturer: Microsemi Corporation Win Source Part Number: 1018087-APT60D100BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 280ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018087-APT60D100BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A
Reverse Recovery Time (trr): 280ns
Current - Reverse Leakage @ Vr: 250μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT60D100BG
Rectifiers APT60D100BG
Rectifiers FG, FRED, 1000V, 60A, TO-247, RoHS

Rectifiers FG, FRED, 1000V, 60A, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1018087-APT60D100BG APT60D100BG
Product Name Diodes, Rectifiers - Single - APT60D100BG Rectifiers
Diode Type Standard
VF 2.5 volts
VR 1000 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2466976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package PDI-5
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 200 volts
View Details
Rectifier Diode - 1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details