Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6025BFLL APT6025BFLL

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224235-APT6025BFLL Family Name: APT6025BFLL Alternative Parts (Cross-Reference): STW22NM60; STY25NA60; SiHFP27N60K; IRFP27N60K; Introduction Date: September 21, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224235-APT6025BFLL Family Name: APT6025BFLL Alternative Parts (Cross-Reference): STW22NM60; STY25NA60; SiHFP27N60K; IRFP27N60K; Introduction Date: September 21, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6025BFLL - 224235-APT6025BFLL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6025BFLL
224235-APT6025BFLL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6025BFLL 224235-APT6025BFLL
Manufacturer: Microsemi Corporation Win Source Part Number: 224235-APT6025BFLL Family Name: APT6025BFLL Alternative Parts (Cross-Reference): STW22NM60; STY25NA60; SiHFP27N60K; IRFP27N60K; Introduction Date: September 21, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 224235-APT6025BFLL
Family Name: APT6025BFLL
Alternative Parts (Cross-Reference): STW22NM60; STY25NA60; SiHFP27N60K; IRFP27N60K;
Introduction Date: September 21, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
600V 24A MOSFET Transistor
285-APT6025BFLL
600V 24A MOSFET Transistor 285-APT6025BFLL
Trans MOSFET N-CH 600V 24A 3-Pin(3+Tab) TO-247 Product overview: APT6025BFLL from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT6025BFLL can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 24A 3-Pin(3+Tab) TO-247 Product overview: APT6025BFLL from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT6025BFLL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 224235-APT6025BFLL 285-APT6025BFLL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6025BFLL 600V 24A MOSFET Transistor
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
9 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R010M1 - AIMBG120R010M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 1574580P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type E-Line
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9107-55ATE,118 - 770669-BUK9107-55ATE,118 - Win Source Electronics
Specs
PD 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
4 suppliers