Manufacturer: Microsemi Corporation
Win Source Part Number: 768706-APT6013LLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 43A (Tc)
Family Name: APT6013LLL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5630pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 565W (Tc)
Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 21.5A, 10V
Alternative Parts (Cross-Reference): R6520ENZ1C9; IXFX44N60; IXFX44N60SN; STW30NM60ND;
Introduction Date: September 19, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 768706-APT6013LLLG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6013LLLG |
| PD | 565000 milliwatts |