Manufacturer: Microsemi Corporation
Win Source Part Number: 051473-APT6010B2LL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 690W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: T-MAX [B2]
Dimension: TO-247-3 Variant
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 54A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 6710pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 100 mOhm @ 27A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 54A T-MAX Product overview: APT6010B2LL from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 54A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT6010B2LL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 051473-APT6010B2LL | 285-APT6010B2LL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6010B2LL | 600V 54A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 600 volts | |
| PD | 690000 milliwatts | 690000 milliwatts |