Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
MICROSEMI CORP.
APT5SM170B -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
Microsemi Corp.
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5SM170B
Description
SICFET N-CH 1700V 5A TO247-3
Acme Chip Technology Co., Limited
Done
Description
SICFET N-CH 1700V 5A TO247-3
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5SM170B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5SM170B
SICFET N-CH 1700V 5A TO247-3
SICFET N-CH 1700V 5A TO247-3
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Transistors
Product Number
APT5SM170B
Product Name
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type
TO-247; TO-247-3
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S
2SB1134S
Specs
Transistor Type
Bipolar RF
Package Type
SOT3
View Details
Micross Components, Inc.
General Purpose Transistor
2N3904
View Details
Infineon Technologies AG
Single FETs, MOSFETs
94-3250
Specs
Polarity
N-Channel
Package Type
DirectFET™ Isometric MQ
View Details
2
suppliers
Qorvo
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor
QPD1881L
Specs
Transistor Technology / Material
GaN
Package Type
NI-780 (Eared)
Power Gain
21.2 dB
View Details