Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56M50L APT56M50L

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 078487-APT56M50L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 8800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 100 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 078487-APT56M50L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 8800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 100 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56M50L - 078487-APT56M50L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56M50L
078487-APT56M50L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56M50L 078487-APT56M50L
Manufacturer: Microsemi Corporation Win Source Part Number: 078487-APT56M50L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 8800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 100 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 078487-APT56M50L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 780W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 8800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 100 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 500V, TO-264

MOSFET FG, MOSFET, 500V, TO-264

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 078487-APT56M50L APT56M50L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56M50L MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 500 volts
PD 780000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 1727-7161-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
 - TPS2811P - Rochester Electronics
Texas Instruments
Specs
Package Type PDIP8
Packing Method Tube; Tube
View Details