Microsemi Corp. MOSFET APT56F60L

Description
MOSFET FG, FREDFET, 600V, TO-264
Description
MOSFET FG, FREDFET, 600V, TO-264
Datasheet
Datasheet Summary
Powered by GS/AI

APT56F60L is a 600V, 60A N-channel FREDFET power MOSFET in a TO-264 package, designed for high-reliability switching applications such as ZVS phase-shifted bridges, boost converters, and buck converters. It features a maximum drain-source on-resistance of 0.11Ω, a reverse recovery time of ≤290ns at 25°C, and a single-pulse avalanche energy rating of 1580 mJ. The device has a gate-source voltage rating of ±30V, a junction-to-case thermal resistance of 0.12°C/W, and operates from -55°C to 150°C. It is RoHS compliant and optimized for low EMI, low gate charge, and high noise immunity due to reduced Crss/Ciss ratio. The TO-264 package has a mounting torque specification of 1.1 N·m and weighs 6.2 g.

Datasheet Summary
Powered by GS/AI

APT56F60L is a 600V, 60A N-channel FREDFET power MOSFET in a TO-264 package, designed for high-reliability switching applications such as ZVS phase-shifted bridges, boost converters, and buck converters. It features a maximum drain-source on-resistance of 0.11Ω, a reverse recovery time of ≤290ns at 25°C, and a single-pulse avalanche energy rating of 1580 mJ. The device has a gate-source voltage rating of ±30V, a junction-to-case thermal resistance of 0.12°C/W, and operates from -55°C to 150°C. It is RoHS compliant and optimized for low EMI, low gate charge, and high noise immunity due to reduced Crss/Ciss ratio. The TO-264 package has a mounting torque specification of 1.1 N·m and weighs 6.2 g.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 600V, TO-264

MOSFET FG, FREDFET, 600V, TO-264

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT56F60L
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464818P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-220; TO-220
View Details
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0239 ohms
View Details
9 suppliers
Single FETs, MOSFETs - 1727-1061-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers