Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56F50B2 APT56F50B2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146842-APT56F50B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Family Name: APT56F50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 780W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): SiHFPS40N50L-E3; IRFPS40N50L; IRFPS40N50LPBF; Introduction Date: January 09, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146842-APT56F50B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Family Name: APT56F50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 780W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): SiHFPS40N50L-E3; IRFPS40N50L; IRFPS40N50LPBF; Introduction Date: January 09, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56F50B2 - 1146842-APT56F50B2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56F50B2
1146842-APT56F50B2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56F50B2 1146842-APT56F50B2
Manufacturer: Microsemi Corporation Win Source Part Number: 1146842-APT56F50B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Family Name: APT56F50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 780W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): SiHFPS40N50L-E3; IRFPS40N50L; IRFPS40N50LPBF; Introduction Date: January 09, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146842-APT56F50B2
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 56A (Tc)
Family Name: APT56F50B2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 220nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 780W (Tc)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): SiHFPS40N50L-E3; IRFPS40N50L; IRFPS40N50LPBF;
Introduction Date: January 09, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-247 T-MAX

MOSFET FG, FREDFET, 500V, TO-247 T-MAX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146842-APT56F50B2 APT56F50B2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT56F50B2 MOSFET
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK762R0-40E,118 - 770657-BUK762R0-40E,118 - Win Source Electronics
Specs
PD 293000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers
MOSFETs - 1827215P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details