Microsemi Corp. 550V 31A MOSFET Transistor APT5518BFLLG

Description
MOSFET N-CH 550V 31A TO-247 Product overview: APT5518BFLLG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5518BFLLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 550V 31A TO-247 Product overview: APT5518BFLLG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5518BFLLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
550V 31A MOSFET Transistor
278-APT5518BFLLG
550V 31A MOSFET Transistor 278-APT5518BFLLG
MOSFET N-CH 550V 31A TO-247 Product overview: APT5518BFLLG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5518BFLLG can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V 31A TO-247 Product overview: APT5518BFLLG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5518BFLLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5518BFLLG - 199260-APT5518BFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5518BFLLG
199260-APT5518BFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5518BFLLG 199260-APT5518BFLLG
Manufacturer: Microsemi Corporation Win Source Part Number: 199260-APT5518BFLLG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 403W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 3286pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 180 mOhm @ 15.5A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 199260-APT5518BFLLG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 403W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 3286pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 180 mOhm @ 15.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT5518BFLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5518BFLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT5518BFLLG
MOSFET N-CH 550V 31A TO247-3

MOSFET N-CH 550V 31A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-APT5518BFLLG 199260-APT5518BFLLG APT5518BFLLG
Product Name 550V 31A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5518BFLLG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 403000 milliwatts 403000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers