Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65LFLLG APT50M65LFLLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768704-APT50M65LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Family Name: APT50M65LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 694W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V Alternative Parts (Cross-Reference): IXFX80N50P; STW45NM50FD; STW45NM50; STW36N55M5; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768704-APT50M65LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Family Name: APT50M65LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 694W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V Alternative Parts (Cross-Reference): IXFX80N50P; STW45NM50FD; STW45NM50; STW36N55M5; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65LFLLG - 768704-APT50M65LFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65LFLLG
768704-APT50M65LFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65LFLLG 768704-APT50M65LFLLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768704-APT50M65LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Family Name: APT50M65LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 694W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V Alternative Parts (Cross-Reference): IXFX80N50P; STW45NM50FD; STW45NM50; STW36N55M5; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768704-APT50M65LFLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 67A (Tc)
Family Name: APT50M65LFLL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 694W (Tc)
Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V
Alternative Parts (Cross-Reference): IXFX80N50P; STW45NM50FD; STW45NM50; STW36N55M5;
Introduction Date: May 30, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-264, RoHS

MOSFET FG, FREDFET, 500V, TO-264, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768704-APT50M65LFLLG APT50M65LFLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65LFLLG MOSFET
PD 694000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
PMIC - PMIC - Gate Drivers - LM5112MY/NOPB - 1200415-LM5112MY/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
2 suppliers
80 V, P-channel Trench MOSFET - BUK6D215-80PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1220
View Details