Microsemi Corp. N-Channel 67A 500V 0.065ohm MOSFET Transistor APT50M65B2LLG

Description
Power Field-Effect Transistor, 67A I(D), 500V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TMAX-3 Product overview: APT50M65B2LLG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 67A, 500V, 0.065ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 67A, 500V, 0.065ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M65B2LLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 67A I(D), 500V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TMAX-3 Product overview: APT50M65B2LLG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 67A, 500V, 0.065ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 67A, 500V, 0.065ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M65B2LLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 67A 500V 0.065ohm MOSFET Transistor
278-APT50M65B2LLG
N-Channel 67A 500V 0.065ohm MOSFET Transistor 278-APT50M65B2LLG
Power Field-Effect Transistor, 67A I(D), 500V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TMAX-3 Product overview: APT50M65B2LLG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 67A, 500V, 0.065ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 67A, 500V, 0.065ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M65B2LLG can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 67A I(D), 500V, 0.065ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TMAX-3 Product overview: APT50M65B2LLG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 67A, 500V, 0.065ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 67A, 500V, 0.065ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M65B2LLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2LLG - 768703-APT50M65B2LLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2LLG
768703-APT50M65B2LLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2LLG 768703-APT50M65B2LLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768703-APT50M65B2LLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Family Name: APT50M65B2LL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 694W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V Alternative Parts (Cross-Reference): IXFX80N50P; STW45NM50FD; STW45NM50; IXFX80N50Q3; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Microsemi Corporation
Win Source Part Number: 768703-APT50M65B2LLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 67A (Tc)
Family Name: APT50M65B2LL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 694W (Tc)
Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V
Alternative Parts (Cross-Reference): IXFX80N50P; STW45NM50FD; STW45NM50; IXFX80N50Q3;
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT50M65B2LLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT50M65B2LLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT50M65B2LLG
MOSFET N-CH 500V 67A T-MAX

MOSFET N-CH 500V 67A T-MAX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-APT50M65B2LLG 768703-APT50M65B2LLG APT50M65B2LLG
Product Name N-Channel 67A 500V 0.065ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2LLG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 694000 milliwatts 694000 milliwatts
Unlock Full Specs
to access all available technical data