Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2FLLG APT50M65B2FLLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768702-APT50M65B2FLL G Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Family Name: APT50M65B2FLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 694W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V Alternative Parts (Cross-Reference): IXFK80N50P; IXFX80N50P; STW45NM50FD; STW45NM50; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768702-APT50M65B2FLL G Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Family Name: APT50M65B2FLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 694W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V Alternative Parts (Cross-Reference): IXFK80N50P; IXFX80N50P; STW45NM50FD; STW45NM50; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2FLLG - 768702-APT50M65B2FLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2FLLG
768702-APT50M65B2FLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2FLLG 768702-APT50M65B2FLLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768702-APT50M65B2FLL G Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Family Name: APT50M65B2FLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 694W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V Alternative Parts (Cross-Reference): IXFK80N50P; IXFX80N50P; STW45NM50FD; STW45NM50; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768702-APT50M65B2FLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 67A (Tc)
Family Name: APT50M65B2FLL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 141nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7010pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 694W (Tc)
Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 33.5A, 10V
Alternative Parts (Cross-Reference): IXFK80N50P; IXFX80N50P; STW45NM50FD; STW45NM50;
Introduction Date: May 30, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-247 T-MAX, RoHS

MOSFET FG, FREDFET, 500V, TO-247 T-MAX, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768702-APT50M65B2FLLG APT50M65B2FLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT50M65B2FLLG MOSFET
PD 694000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-346 (sc-59)
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers