Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5024BLLG APT5024BLLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768699-APT5024BLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT5024BLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 265W (Tc) Rds On (Maximum) @ Id, Vgs: 240 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRFP460N; STW20NB50; IRFP460NPBF; FQA18N50V2-NL; Introduction Date: May 13, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768699-APT5024BLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT5024BLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 265W (Tc) Rds On (Maximum) @ Id, Vgs: 240 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRFP460N; STW20NB50; IRFP460NPBF; FQA18N50V2-NL; Introduction Date: May 13, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5024BLLG - 768699-APT5024BLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5024BLLG
768699-APT5024BLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5024BLLG 768699-APT5024BLLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768699-APT5024BLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Family Name: APT5024BLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 265W (Tc) Rds On (Maximum) @ Id, Vgs: 240 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IRFP460N; STW20NB50; IRFP460NPBF; FQA18N50V2-NL; Introduction Date: May 13, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768699-APT5024BLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Family Name: APT5024BLL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 265W (Tc)
Rds On (Maximum) @ Id, Vgs: 240 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IRFP460N; STW20NB50; IRFP460NPBF; FQA18N50V2-NL;
Introduction Date: May 13, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET,500V, TO-247, RoHS

MOSFET FG, MOSFET,500V, TO-247, RoHS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768699-APT5024BLLG APT5024BLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5024BLLG MOSFET
PD 265000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810020SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia - 28T0308 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 320 milliamps
rDS(on) 1 ohms
View Details
2 suppliers