Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5022BNG APT5022BNG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 911645-APT5022BNG Series: POWER MOS IV® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 27A (Tc) 360W (Tc) Through Hole TO-247AD Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 911645-APT5022BNG Series: POWER MOS IV® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 27A (Tc) 360W (Tc) Through Hole TO-247AD Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5022BNG - 911645-APT5022BNG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5022BNG
911645-APT5022BNG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5022BNG 911645-APT5022BNG
Manufacturer: Microsemi Corporation Win Source Part Number: 911645-APT5022BNG Series: POWER MOS IV® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 27A (Tc) 360W (Tc) Through Hole TO-247AD Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Microsemi Corporation
Win Source Part Number: 911645-APT5022BNG
Series: POWER MOS IV®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 27A (Tc) 360W (Tc) Through Hole TO-247AD
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5022BNG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT5022BNG
MOSFET N-CH 500V 27A TO247AD

MOSFET N-CH 500V 27A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 911645-APT5022BNG APT5022BNG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5022BNG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details