Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFRG APT5020BVFRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224226-APT5020BVFRG Family Name: APT5020BVFR Alternative Parts (Cross-Reference): STW25NM50N; IXFK40N50Q2; STY30NA50; IXFH40N50Q2SN; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224226-APT5020BVFRG Family Name: APT5020BVFR Alternative Parts (Cross-Reference): STW25NM50N; IXFK40N50Q2; STY30NA50; IXFH40N50Q2SN; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFRG - 224226-APT5020BVFRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFRG
224226-APT5020BVFRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFRG 224226-APT5020BVFRG
Manufacturer: Microsemi Corporation Win Source Part Number: 224226-APT5020BVFRG Family Name: APT5020BVFR Alternative Parts (Cross-Reference): STW25NM50N; IXFK40N50Q2; STY30NA50; IXFH40N50Q2SN; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 224226-APT5020BVFRG
Family Name: APT5020BVFR
Alternative Parts (Cross-Reference): STW25NM50N; IXFK40N50Q2; STY30NA50; IXFH40N50Q2SN;
Introduction Date: February 16, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-247, RoHS

MOSFET FG, FREDFET, 500V, TO-247, RoHS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 224226-APT5020BVFRG APT5020BVFRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFRG MOSFET
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Complementary N-Channel and P-Channel MOSFET Array - ALD1115PAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers