Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFR APT5020BVFR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224225-APT5020BVFR Family Name: APT5020BVFR Alternative Parts (Cross-Reference): APT5020BVFRG; STW25NM50N; IXFK40N50Q2; STY30NA50; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224225-APT5020BVFR Family Name: APT5020BVFR Alternative Parts (Cross-Reference): APT5020BVFRG; STW25NM50N; IXFK40N50Q2; STY30NA50; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFR - 224225-APT5020BVFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFR
224225-APT5020BVFR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFR 224225-APT5020BVFR
Manufacturer: Microsemi Corporation Win Source Part Number: 224225-APT5020BVFR Family Name: APT5020BVFR Alternative Parts (Cross-Reference): APT5020BVFRG; STW25NM50N; IXFK40N50Q2; STY30NA50; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 224225-APT5020BVFR
Family Name: APT5020BVFR
Alternative Parts (Cross-Reference): APT5020BVFRG; STW25NM50N; IXFK40N50Q2; STY30NA50;
Introduction Date: February 16, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
500V 26A MOSFET Transistor
285-APT5020BVFR
500V 26A MOSFET Transistor 285-APT5020BVFR
Trans MOSFET N-CH 500V 26A 3-Pin(3+Tab) TO-247 Product overview: APT5020BVFR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 26A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5020BVFR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 26A 3-Pin(3+Tab) TO-247 Product overview: APT5020BVFR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 26A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5020BVFR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 224225-APT5020BVFR 285-APT5020BVFR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVFR 500V 26A MOSFET Transistor
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data