Microsemi Corp. 500V 30A MOSFET Transistor APT5017BVR

Description
Trans MOSFET N-CH 500V 30A 3-Pin(3+Tab) TO-247 Product overview: APT5017BVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5017BVR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 500V 30A 3-Pin(3+Tab) TO-247 Product overview: APT5017BVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5017BVR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 30A MOSFET Transistor
285-APT5017BVR
500V 30A MOSFET Transistor 285-APT5017BVR
Trans MOSFET N-CH 500V 30A 3-Pin(3+Tab) TO-247 Product overview: APT5017BVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5017BVR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 30A 3-Pin(3+Tab) TO-247 Product overview: APT5017BVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5017BVR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5017BVR - 224224-APT5017BVR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5017BVR
224224-APT5017BVR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5017BVR 224224-APT5017BVR
Manufacturer: Microsemi Corporation Win Source Part Number: 224224-APT5017BVR Family Name: APT5017BVR Alternative Parts (Cross-Reference): APT5017BVRG; IRFPS35N50L; IRFPS37N50A; RJL5020DPK; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 224224-APT5017BVR
Family Name: APT5017BVR
Alternative Parts (Cross-Reference): APT5017BVRG; IRFPS35N50L; IRFPS37N50A; RJL5020DPK;
Introduction Date: February 16, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-APT5017BVR 224224-APT5017BVR
Product Name 500V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5017BVR
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data