The APT5016SFLLG is a 500 V, 30 A N-channel enhancement mode power MOSFET in a D3PAK surface mount package, part of the Power MOS 7® series featuring low conduction and switching losses, a fast recovery body diode, and a maximum junction temperature of 150°C. It has a typical on-state resistance of 0.160 Ω at 15 A and 10 V gate-source voltage, a total gate charge of 72 nC, and a junction-to-case thermal resistance of 0.38 °C/W. The device meets AEC-Q200 and RoHS standards for automotive and industrial use, with repetitive avalanche energy of 30 mJ and single-pulse avalanche energy of 1300 mJ.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT5016SFLLG |
| Product Name | MOSFET |