Microsemi Corp. 500V 32A MOSFET Transistor APT5015BVR

Description
Trans MOSFET N-CH 500V 32A 3-Pin(3+Tab) TO-247 Product overview: APT5015BVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5015BVR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 500V 32A 3-Pin(3+Tab) TO-247 Product overview: APT5015BVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5015BVR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
500V 32A MOSFET Transistor
285-APT5015BVR
500V 32A MOSFET Transistor 285-APT5015BVR
Trans MOSFET N-CH 500V 32A 3-Pin(3+Tab) TO-247 Product overview: APT5015BVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5015BVR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 32A 3-Pin(3+Tab) TO-247 Product overview: APT5015BVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5015BVR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5015BVR - 224223-APT5015BVR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5015BVR
224223-APT5015BVR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5015BVR 224223-APT5015BVR
Manufacturer: Microsemi Corporation Win Source Part Number: 224223-APT5015BVR Family Name: APT5015BVR Alternative Parts (Cross-Reference): APT5015BVRG; IRFPS35N50L; IRFPS37N50A; IXFH40N50Q; Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 224223-APT5015BVR
Family Name: APT5015BVR
Alternative Parts (Cross-Reference): APT5015BVRG; IRFPS35N50L; IRFPS37N50A; IXFH40N50Q;
Introduction Date: February 18, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-APT5015BVR 224223-APT5015BVR
Product Name 500V 32A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5015BVR
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 55V 94A MOSFET Transistor - 278-AUIRF1010ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
4 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM25101BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details