Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LFLLG APT5010LFLLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768698-APT5010LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Family Name: APT5010LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 95nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4360pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 23A, 10V Alternative Parts (Cross-Reference): IXFK48N50Q; IXFK48N50; IXFX48N50Q; IXFK50N50SN; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768698-APT5010LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Family Name: APT5010LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 95nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4360pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 23A, 10V Alternative Parts (Cross-Reference): IXFK48N50Q; IXFK48N50; IXFX48N50Q; IXFK50N50SN; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LFLLG - 768698-APT5010LFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LFLLG
768698-APT5010LFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LFLLG 768698-APT5010LFLLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768698-APT5010LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Family Name: APT5010LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 95nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4360pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 23A, 10V Alternative Parts (Cross-Reference): IXFK48N50Q; IXFK48N50; IXFX48N50Q; IXFK50N50SN; Introduction Date: May 30, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768698-APT5010LFLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Family Name: APT5010LFLL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 95nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4360pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 520W (Tc)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 23A, 10V
Alternative Parts (Cross-Reference): IXFK48N50Q; IXFK48N50; IXFX48N50Q; IXFK50N50SN;
Introduction Date: May 30, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768698-APT5010LFLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LFLLG
PD 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers