APT47F60J is a 600V N-channel FREDFET power MOSFET for high-frequency switching in PFC, boost, and flyback converters. It is packaged in a SOT-227 (ISOTOP™) case, measuring 31.5 mm x 25.4 mm, with a mass of 29.2 g. The device has a maximum continuous drain current of 49 A at 25°C, a drain-source on-resistance of up to 0.09 Ω at 10 V gate voltage, and a peak pulsed drain current of 245 A. Single-pulse avalanche energy is 1845 mJ. Reverse recovery time is ≤310 ns at 25°C and 33 A, with gate charge of 330 nC and reverse transfer capacitance of 135 pF. Thermal resistance from junction to case is 0.23 °C/W. The part is RoHS compliant and UL Recognized under file E145592, operating from -55°C to 150°C.
MOSFET FG, FREDFET, 600V, SOT-227
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT47F60J |
| Product Name | MOSFET |