Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT42F50B APT42F50B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146776-APT42F50B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 42A (Tc) Family Name: APT42F50B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6810pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 625W (Tc) Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): FDH40N50F; FDH40N50F_NL; FDH45N50F; Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146776-APT42F50B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 42A (Tc) Family Name: APT42F50B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6810pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 625W (Tc) Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): FDH40N50F; FDH40N50F_NL; FDH45N50F; Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT42F50B - 1146776-APT42F50B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT42F50B
1146776-APT42F50B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT42F50B 1146776-APT42F50B
Manufacturer: Microsemi Corporation Win Source Part Number: 1146776-APT42F50B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 42A (Tc) Family Name: APT42F50B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6810pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 625W (Tc) Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): FDH40N50F; FDH40N50F_NL; FDH45N50F; Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146776-APT42F50B
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 42A (Tc)
Family Name: APT42F50B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6810pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 625W (Tc)
Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): FDH40N50F; FDH40N50F_NL; FDH45N50F;
Introduction Date: January 05, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-247

MOSFET FG, FREDFET, 500V, TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146776-APT42F50B APT42F50B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT42F50B MOSFET
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30 V, P-channel Trench MOSFET - BUK6Q8R2-30PJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -82000 milliamps
View Details
2 suppliers
55V 75A MOSFET Transistor - 278-AUIRF3205Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810029SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers