Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT41M80B2 APT41M80B2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051466-APT41M80B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 8070pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 210 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051466-APT41M80B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 8070pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 210 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT41M80B2 - 051466-APT41M80B2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT41M80B2
051466-APT41M80B2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT41M80B2 051466-APT41M80B2
Manufacturer: Microsemi Corporation Win Source Part Number: 051466-APT41M80B2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 43A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 8070pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 210 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051466-APT41M80B2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1040W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: T-MAX [B2]
Dimension: TO-247-3 Variant
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 43A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 8070pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 210 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051466-APT41M80B2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT41M80B2
Polarity N-Channel; N-Channel
V(BR)DSS 800 volts
PD 1.04E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 2060061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot26
View Details
Single FETs, MOSFETs - 1727-1065-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers