Microsemi Corp. 1200V 41A MOSFET Transistor APT40SM120B

Description
SICFET N-CH 1200V 41A TO247 Product overview: APT40SM120B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT40SM120B can be used for catalog matching and distributor lookup.
Request a Quote
Description
SICFET N-CH 1200V 41A TO247 Product overview: APT40SM120B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT40SM120B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 41A MOSFET Transistor
278-APT40SM120B
1200V 41A MOSFET Transistor 278-APT40SM120B
SICFET N-CH 1200V 41A TO247 Product overview: APT40SM120B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT40SM120B can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 41A TO247 Product overview: APT40SM120B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT40SM120B can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - APT40SM120B - 814250-APT40SM120B - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - APT40SM120B
814250-APT40SM120B
FETs - Single - APT40SM120B 814250-APT40SM120B
Manufacturer: Microsemi Corporation Win Source Part Number: 814250-APT40SM120B Packaging: Bulk Mounting Style: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 20V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 273W (Tc) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 100mOhm at 20A, 20V Gate Charge (Qg) (Maximum) at Vgs: 130nC at 20V Input Capacitance (Ciss) (Maximum) at Vds: 2560pF at 1000V Current - Continuous Drain (Id) at 25°C: 41A (Tc) Vgs(th) (Maximum) at Id: 3V at 1mA (Typ) Maximum Vgs: +25V, -10V

Manufacturer: Microsemi Corporation
Win Source Part Number: 814250-APT40SM120B
Packaging: Bulk
Mounting Style: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 20V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 273W (Tc)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 100mOhm at 20A, 20V
Gate Charge (Qg) (Maximum) at Vgs: 130nC at 20V
Input Capacitance (Ciss) (Maximum) at Vds: 2560pF at 1000V
Current - Continuous Drain (Id) at 25°C: 41A (Tc)
Vgs(th) (Maximum) at Id: 3V at 1mA (Typ)
Maximum Vgs: +25V, -10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT40SM120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT40SM120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT40SM120B
SICFET N-CH 1200V 41A TO247

SICFET N-CH 1200V 41A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-APT40SM120B 814250-APT40SM120B APT40SM120B
Product Name 1200V 41A MOSFET Transistor FETs - Single - APT40SM120B Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 273000 milliwatts 273000 milliwatts
Unlock Full Specs
to access all available technical data