Microsemi Corp. Diodes, Rectifiers - Single - APT40DQ60BG APT40DQ60BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 039266-APT40DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 40A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 039266-APT40DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 40A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT40DQ60BG - 039266-APT40DQ60BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT40DQ60BG
039266-APT40DQ60BG
Diodes, Rectifiers - Single - APT40DQ60BG 039266-APT40DQ60BG
Manufacturer: Microsemi Corporation Win Source Part Number: 039266-APT40DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 40A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 039266-APT40DQ60BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 40A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT40DQ60BG
Rectifiers APT40DQ60BG
Rectifiers FG, FRED, 600V, TO-247, RoHS

Rectifiers FG, FRED, 600V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 039266-APT40DQ60BG APT40DQ60BG
Product Name Diodes, Rectifiers - Single - APT40DQ60BG Rectifiers
Diode Type Standard
VF 2.4 volts
VR 600 volts
IR 0.0250 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441995 - RS Components, Ltd.
Specs
Package DO-41; DO-41
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N4249 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Diode and Rectifier - 280-8EWF12SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers