Microsemi Corp. Diodes, Rectifiers - Arrays - APT40DQ120BCTG APT40DQ120BCTG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018046-APT40DQ120BC TG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ISL9K30120G3; APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018046-APT40DQ120BC TG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ISL9K30120G3; APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT40DQ120BCTG - 1018046-APT40DQ120BCTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT40DQ120BCTG
1018046-APT40DQ120BCTG
Diodes, Rectifiers - Arrays - APT40DQ120BCTG 1018046-APT40DQ120BCTG
Manufacturer: Microsemi Corporation Win Source Part Number: 1018046-APT40DQ120BC TG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ISL9K30120G3; APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018046-APT40DQ120BCTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A
Reverse Recovery Time (trr): 350ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ISL9K30120G3; APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT40DQ120BCTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT40DQ120BCTG
Discrete Semiconductor Products - Diodes - Rectifiers APT40DQ120BCTG
DIODE ARRAY GP 1200V 40A TO247

DIODE ARRAY GP 1200V 40A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1018046-APT40DQ120BCTG APT40DQ120BCTG
Product Name Diodes, Rectifiers - Arrays - APT40DQ120BCTG Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
VF 3.3 volts 3.3 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
TVS Diodes - 7704780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
Diodes, Rectifiers - Arrays - BAS16VY/ZLF - 1022044-BAS16VY/ZLF - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
4 suppliers
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details