Microsemi Corp. Diodes, Rectifiers - Arrays - APT40DQ120BCT APT40DQ120BCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051465-APT40DQ120BCT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ISL9K30120G3; APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051465-APT40DQ120BCT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ISL9K30120G3; APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT40DQ120BCT - 051465-APT40DQ120BCT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT40DQ120BCT
051465-APT40DQ120BCT
Diodes, Rectifiers - Arrays - APT40DQ120BCT 051465-APT40DQ120BCT
Manufacturer: Microsemi Corporation Win Source Part Number: 051465-APT40DQ120BCT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ISL9K30120G3; APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051465-APT40DQ120BCT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A
Reverse Recovery Time (trr): 350ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ISL9K30120G3; APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 051465-APT40DQ120BCT
Product Name Diodes, Rectifiers - Arrays - APT40DQ120BCT
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 3.3 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99W/MIF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
TVS Diodes - 8270443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details