Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4016BVRG APT4016BVRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768694-APT4016BVRG Part Status: Obsolete(EOL) Family Name: APT4016BVRG Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): SiHG25N40D-E3; SiHG25N40D-GE3; IXFH30N40QSN; MTW24N40E; Introduction Date: February 16, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768694-APT4016BVRG Part Status: Obsolete(EOL) Family Name: APT4016BVRG Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): SiHG25N40D-E3; SiHG25N40D-GE3; IXFH30N40QSN; MTW24N40E; Introduction Date: February 16, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4016BVRG - 768694-APT4016BVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4016BVRG
768694-APT4016BVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4016BVRG 768694-APT4016BVRG
Manufacturer: Microsemi Corporation Win Source Part Number: 768694-APT4016BVRG Part Status: Obsolete(EOL) Family Name: APT4016BVRG Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): SiHG25N40D-E3; SiHG25N40D-GE3; IXFH30N40QSN; MTW24N40E; Introduction Date: February 16, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768694-APT4016BVRG
Part Status: Obsolete(EOL)
Family Name: APT4016BVRG
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): SiHG25N40D-E3; SiHG25N40D-GE3; IXFH30N40QSN; MTW24N40E;
Introduction Date: February 16, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
400V MOSFET Transistor - 278-APT4016BVRG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V MOSFET Transistor
278-APT4016BVRG
400V MOSFET Transistor 278-APT4016BVRG
MOSFET N-CH 400V TO-247 Product overview: APT4016BVRG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT4016BVRG can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V TO-247 Product overview: APT4016BVRG from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT4016BVRG can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT4016BVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT4016BVRG
MOSFET N-CH 400V TO-247

MOSFET N-CH 400V TO-247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 768694-APT4016BVRG 278-APT4016BVRG APT4016BVRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4016BVRG 400V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details