Microsemi Corp. MOSFET APT37F50S

Description
MOSFET FG, FREDFET, 500V, TO-268
Description
MOSFET FG, FREDFET, 500V, TO-268
Datasheet
Datasheet Summary
Powered by GS/AI

APT37F50S is a 500V, 37A N-channel FREDFET power MOSFET in a TO-247 package, designed for high-efficiency switching applications such as ZVS phase-shifted bridges, boost converters, and flyback circuits. It features a maximum on-resistance of 0.15Ω at 10V gate drive and 18A drain current, a reverse recovery time of 250ns at 25°C, and an avalanche energy rating of 780mJ. The device has a gate charge of 145nC, low Crss/Ciss ratio for improved noise immunity, and operates within a junction temperature range of -55°C to 150°C. It is RoHS compliant and rated for continuous drain current of 24A at 100°C case temperature. Thermal resistance from junction to case is 0.24°C/W.

Datasheet Summary
Powered by GS/AI

APT37F50S is a 500V, 37A N-channel FREDFET power MOSFET in a TO-247 package, designed for high-efficiency switching applications such as ZVS phase-shifted bridges, boost converters, and flyback circuits. It features a maximum on-resistance of 0.15Ω at 10V gate drive and 18A drain current, a reverse recovery time of 250ns at 25°C, and an avalanche energy rating of 780mJ. The device has a gate charge of 145nC, low Crss/Ciss ratio for improved noise immunity, and operates within a junction temperature range of -55°C to 150°C. It is RoHS compliant and rated for continuous drain current of 24A at 100°C case temperature. Thermal resistance from junction to case is 0.24°C/W.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-268

MOSFET FG, FREDFET, 500V, TO-268

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT37F50S
Product Name MOSFET
Unlock Full Specs
to access all available technical data