Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT36N90BC3G APT36N90BC3G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146760-APT36N90BC3G Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146760-APT36N90BC3G Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT36N90BC3G - 1146760-APT36N90BC3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT36N90BC3G
1146760-APT36N90BC3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT36N90BC3G 1146760-APT36N90BC3G
Manufacturer: Microsemi Corporation Win Source Part Number: 1146760-APT36N90BC3G Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146760-APT36N90BC3G
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT36N90BC3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT36N90BC3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT36N90BC3G
MOSFET N-CH 900V 36A TO247

MOSFET N-CH 900V 36A TO247

Supplier's Site
N Channel, Mosfet, 900V, 36A, To-247; Channel Type Microsemi - 79R4880 - Newark, An Avnet Company
Chicago, IL, United States
N Channel, Mosfet, 900V, 36A, To-247; Channel Type Microsemi
79R4880
N Channel, Mosfet, 900V, 36A, To-247; Channel Type Microsemi 79R4880
N CHANNEL, MOSFET, 900V, 36A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:36mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

N CHANNEL, MOSFET, 900V, 36A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:36mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Power MOSFET - CoolMOS

MOSFET Power MOSFET - CoolMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146760-APT36N90BC3G APT36N90BC3G 79R4880 APT36N90BC3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT36N90BC3G Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel, Mosfet, 900V, 36A, To-247; Channel Type Microsemi MOSFET
Package Type SOT3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details