Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34N80B2C3G APT34N80B2C3G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018038-APT34N80B2C3 G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 3.9V @ 2mA Max Gate Charge: 355nC @ 10V Max Input Capacitance: 4510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 145 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018038-APT34N80B2C3 G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 3.9V @ 2mA Max Gate Charge: 355nC @ 10V Max Input Capacitance: 4510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 145 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34N80B2C3G - 1018038-APT34N80B2C3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34N80B2C3G
1018038-APT34N80B2C3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34N80B2C3G 1018038-APT34N80B2C3G
Manufacturer: Microsemi Corporation Win Source Part Number: 1018038-APT34N80B2C3 G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 3.9V @ 2mA Max Gate Charge: 355nC @ 10V Max Input Capacitance: 4510pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 145 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018038-APT34N80B2C3G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: T-MAX [B2]
Dimension: TO-247-3 Variant
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 34A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 2mA
Max Gate Charge: 355nC @ 10V
Max Input Capacitance: 4510pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 145 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 800V, TO-247 T-MAX, RoHS

MOSFET FG, MOSFET, 800V, TO-247 T-MAX, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1018038-APT34N80B2C3G APT34N80B2C3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34N80B2C3G MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 800 volts
PD 417000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
20 V, P-channel Trench MOSFET - BUK4D122-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1220
View Details
2 suppliers