APT34F100B2 is a 1000V, 35A N-channel FREDFET power MOSFET in a TO-264 package, designed for high-reliability switching applications such as ZVS phase-shifted bridges and boost converters. It features a maximum on-resistance of 0.38Ω at 10V gate drive and 18A drain current, a reverse recovery time of 300ns at 25°C, and an avalanche energy rating of 2165 mJ. The device includes a soft-recovery body diode optimized for low EMI and efficient paralleling, with low gate charge of 305 nC and excellent noise immunity due to a low Crss/Ciss ratio. It is RoHS compliant and rated for operation from -55°C to 150°C junction temperature. Thermal resistance from junction to case is 0.11°C/W, and the package weighs 6.2 g with a recommended mounting torque of 1.1 N·m.
MOSFET FG, FREDFET, 1000V, TO-247 T-MAX, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT34F100B2 |
| Product Name | MOSFET |