Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31N60BCSG APT31N60BCSG

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146751-APT31N60BCSG Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146751-APT31N60BCSG Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31N60BCSG - 1146751-APT31N60BCSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31N60BCSG
1146751-APT31N60BCSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31N60BCSG 1146751-APT31N60BCSG
Manufacturer: Advanced Power Technology Win Source Part Number: 1146751-APT31N60BCSG Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146751-APT31N60BCSG
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT31N60BCSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT31N60BCSG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT31N60BCSG
MOSFET N-CH 600V 31A TO247-3

MOSFET N-CH 600V 31A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1146751-APT31N60BCSG APT31N60BCSG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31N60BCSG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3805STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers