Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31M100L APT31M100L

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146750-APT31M100L Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Family Name: APT31M100L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STWA20N95DK5; STW20N90K5; STW21N90K5; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146750-APT31M100L Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Family Name: APT31M100L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STWA20N95DK5; STW20N90K5; STW21N90K5; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31M100L - 1146750-APT31M100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31M100L
1146750-APT31M100L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31M100L 1146750-APT31M100L
Manufacturer: Microsemi Corporation Win Source Part Number: 1146750-APT31M100L Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Family Name: APT31M100L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STWA20N95DK5; STW20N90K5; STW21N90K5; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146750-APT31M100L
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Family Name: APT31M100L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-264
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8500pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1040W (Tc)
Rds On (Maximum) @ Id, Vgs: 400 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): STWA20N95DK5; STW20N90K5; STW21N90K5;
Introduction Date: January 09, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 1000V, TO-264

MOSFET FG, MOSFET, 1000V, TO-264

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146750-APT31M100L APT31M100L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT31M100L MOSFET
PD 1.04E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910019SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
END - OF - LIFE - AUIRF4104STRR - 1149793-AUIRF4104STRR - Win Source Electronics
Specs
Package Type SOT3
View Details
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0290 ohms
View Details
8 suppliers