Manufacturer: Microsemi Corporation
Win Source Part Number: 810078-APT30SCD65B
Packaging: Bulk
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 46A
Reverse Recovery Time (trr): 0ns
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 30A
Current - Reverse Leakage at Vr: 600μA at 650V
Capacitance at Vr, F: 945pF at 1V, 1MHz
DIODE SIL CARBIDE 650V 46A TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 810078-APT30SCD65B | APT30SCD65B |
| Product Name | Diodes, Rectifiers - Single - APT30SCD65B | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.8 volts | 1.8 volts |