Microsemi Corp. Diodes, Rectifiers - Single - APT30SCD120B APT30SCD120B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 861598-APT30SCD120B Features: Diode Silicon Carbide Schottky 1200 V 99A (DC) Through Hole TO-247 Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-247-2 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 861598-APT30SCD120B Features: Diode Silicon Carbide Schottky 1200 V 99A (DC) Through Hole TO-247 Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-247-2 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT30SCD120B - 861598-APT30SCD120B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT30SCD120B
861598-APT30SCD120B
Diodes, Rectifiers - Single - APT30SCD120B 861598-APT30SCD120B
Manufacturer: Microsemi Corporation Win Source Part Number: 861598-APT30SCD120B Features: Diode Silicon Carbide Schottky 1200 V 99A (DC) Through Hole TO-247 Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-247-2 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microsemi Corporation
Win Source Part Number: 861598-APT30SCD120B
Features: Diode Silicon Carbide Schottky 1200 V 99A (DC) Through Hole TO-247
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-247-2
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT30SCD120B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT30SCD120B
Discrete Semiconductor Products - Diodes - Rectifiers APT30SCD120B
DIODE SIL CARB 1.2KV 99A TO247

DIODE SIL CARB 1.2KV 99A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers
Product Number 861598-APT30SCD120B APT30SCD120B
Product Name Diodes, Rectifiers - Single - APT30SCD120B Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-247; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET050119 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
Schottky Diodes & Rectifiers - 1219506 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details