Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M85BVFRG APT30M85BVFRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768690-APT30M85BVFRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Part Status: Obsolete(EOL) Family Name: APT30M85BVFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 195nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4950pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 85 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): FS40SM-6A-A8; FS40SM-6A; STW46NF30; IXFH52N30PSN; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768690-APT30M85BVFRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Part Status: Obsolete(EOL) Family Name: APT30M85BVFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 195nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4950pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 85 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): FS40SM-6A-A8; FS40SM-6A; STW46NF30; IXFH52N30PSN; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M85BVFRG - 768690-APT30M85BVFRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M85BVFRG
768690-APT30M85BVFRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M85BVFRG 768690-APT30M85BVFRG
Manufacturer: Microsemi Corporation Win Source Part Number: 768690-APT30M85BVFRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Part Status: Obsolete(EOL) Family Name: APT30M85BVFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 195nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4950pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 85 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): FS40SM-6A-A8; FS40SM-6A; STW46NF30; IXFH52N30PSN; Introduction Date: February 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768690-APT30M85BVFRG
Series: POWER MOS V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Part Status: Obsolete(EOL)
Family Name: APT30M85BVFR
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 195nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4950pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 85 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): FS40SM-6A-A8; FS40SM-6A; STW46NF30; IXFH52N30PSN;
Introduction Date: February 16, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT30M85BVFRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT30M85BVFRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT30M85BVFRG
MOSFET N-CH 300V 40A TO247

MOSFET N-CH 300V 40A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 768690-APT30M85BVFRG APT30M85BVFRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M85BVFRG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details