Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVRG APT30M70BVRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146744-APT30M70BVRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5870pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STW46NF30; IXTH40N30SN; FKP280A; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146744-APT30M70BVRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5870pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STW46NF30; IXTH40N30SN; FKP280A; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVRG - 1146744-APT30M70BVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVRG
1146744-APT30M70BVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVRG 1146744-APT30M70BVRG
Manufacturer: Microsemi Corporation Win Source Part Number: 1146744-APT30M70BVRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5870pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STW46NF30; IXTH40N30SN; FKP280A; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146744-APT30M70BVRG
Series: POWER MOS V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 48A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5870pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 370W (Tc)
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW46NF30; IXTH40N30SN; FKP280A;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 300V, TO-247, RoHS

MOSFET FG, MOSFET, 300V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146744-APT30M70BVRG APT30M70BVRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVRG MOSFET
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

100V 75A MOSFET Transistor - 278-BUK7510-100B,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
 - LM2724AM/NOPB - Rochester Electronics
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
2 suppliers