Microsemi Corp. MOSFET APT30M40JVFR

Description
MOSFET FG, FREDFET, 300V, 0.040_OHM, SOT-227
Description
MOSFET FG, FREDFET, 300V, 0.040_OHM, SOT-227
Datasheet
Datasheet Summary
Powered by GS/AI

The APT30M40JVFR is a 300 V N-channel enhancement-mode power MOSFET with a 0.040 Ω on-state resistance, designed for high-frequency switching applications. It is packaged in the SOT-227 (ISOTOP®) case, with dimensions of 31.5 mm × 25.2 mm × 11.8 mm, and features a fast recovery body diode. The device is rated for a continuous drain current of 70 A and a pulsed drain current of 280 A, with a maximum power dissipation of 450 W and a junction temperature range of -55 °C to 150 °C. It meets UL 94 V-0 flammability standards and is 100% avalanche tested. Thermal resistance from junction to case is 0.28 °C/W, and the isolating base withstands 2500 V RMS. Maximum gate-source voltage is ±30 V continuous.

Datasheet Summary
Powered by GS/AI

The APT30M40JVFR is a 300 V N-channel enhancement-mode power MOSFET with a 0.040 Ω on-state resistance, designed for high-frequency switching applications. It is packaged in the SOT-227 (ISOTOP®) case, with dimensions of 31.5 mm × 25.2 mm × 11.8 mm, and features a fast recovery body diode. The device is rated for a continuous drain current of 70 A and a pulsed drain current of 280 A, with a maximum power dissipation of 450 W and a junction temperature range of -55 °C to 150 °C. It meets UL 94 V-0 flammability standards and is 100% avalanche tested. Thermal resistance from junction to case is 0.28 °C/W, and the isolating base withstands 2500 V RMS. Maximum gate-source voltage is ±30 V continuous.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 300V, 0.040_OHM, SOT-227

MOSFET FG, FREDFET, 300V, 0.040_OHM, SOT-227

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT30M40JVFR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 2 mOhm standard level MOSFET in LFPAK88 - BUK7S2R0-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 190000 milliamps
View Details
4 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
8 suppliers
MOSFETs - 2139216P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details