Microsemi Corp. MOSFET APT30F50S

Description
MOSFET FG, FREDFET, 500V, TO-268
Description
MOSFET FG, FREDFET, 500V, TO-268
Datasheet
Datasheet Summary
Powered by GS/AI

APT30F50S is a 500V, 30A N-channel FREDFET power MOSFET in a TO-247 package, designed for high-efficiency switching applications such as ZVS phase-shifted bridges, PFC, buck, and flyback converters. It features a maximum drain-source on-resistance of 0.19Ω at 10V gate drive and 14A current, with reverse recovery time ≤230ns and low gate charge of 115nC. The device has a single-pulse avalanche energy rating of 615mJ, RoHS compliance, and operates within a junction temperature range of -55°C to 150°C. The TO-247 package has a thermal resistance from junction to case of 0.30°C/W and a mounting torque rating of 1.1 N·m.

Datasheet Summary
Powered by GS/AI

APT30F50S is a 500V, 30A N-channel FREDFET power MOSFET in a TO-247 package, designed for high-efficiency switching applications such as ZVS phase-shifted bridges, PFC, buck, and flyback converters. It features a maximum drain-source on-resistance of 0.19Ω at 10V gate drive and 14A current, with reverse recovery time ≤230ns and low gate charge of 115nC. The device has a single-pulse avalanche energy rating of 615mJ, RoHS compliance, and operates within a junction temperature range of -55°C to 150°C. The TO-247 package has a thermal resistance from junction to case of 0.30°C/W and a mounting torque rating of 1.1 N·m.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-268

MOSFET FG, FREDFET, 500V, TO-268

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT30F50S
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139236P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers