Microsemi Corp. Diodes, Rectifiers - Single - APT30DQ120BG APT30DQ120BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018019-APT30DQ120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 30A Reverse Recovery Time (trr): 320ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Wireless, Power Management Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018019-APT30DQ120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 30A Reverse Recovery Time (trr): 320ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Wireless, Power Management Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT30DQ120BG - 1018019-APT30DQ120BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT30DQ120BG
1018019-APT30DQ120BG
Diodes, Rectifiers - Single - APT30DQ120BG 1018019-APT30DQ120BG
Manufacturer: Microsemi Corporation Win Source Part Number: 1018019-APT30DQ120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 30A Reverse Recovery Time (trr): 320ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Wireless, Power Management Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018019-APT30DQ120BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 30A
Reverse Recovery Time (trr): 320ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Wireless, Power Management
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT30DQ120BG
Rectifiers APT30DQ120BG
Rectifiers FG, FRED, 1200V, TO-247, RoHS

Rectifiers FG, FRED, 1200V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1018019-APT30DQ120BG APT30DQ120BG
Product Name Diodes, Rectifiers - Single - APT30DQ120BG Rectifiers
Diode Type Standard
VF 3.3 volts
VR 1200 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6077 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 400 volts
View Details