Microsemi Corp. Diodes, Rectifiers - Arrays - APT30DQ120BCTG APT30DQ120BCTG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768688-APT30DQ120BCT G Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 320ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: APT30DQ120BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): DSEC60-12ASN; ISL9K30120G3_Q; RHRG30120CC; ISL9K30120G3_NL; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768688-APT30DQ120BCT G Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 320ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: APT30DQ120BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): DSEC60-12ASN; ISL9K30120G3_Q; RHRG30120CC; ISL9K30120G3_NL; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT30DQ120BCTG - 768688-APT30DQ120BCTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT30DQ120BCTG
768688-APT30DQ120BCTG
Diodes, Rectifiers - Arrays - APT30DQ120BCTG 768688-APT30DQ120BCTG
Manufacturer: Microsemi Corporation Win Source Part Number: 768688-APT30DQ120BCT G Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 320ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: APT30DQ120BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): DSEC60-12ASN; ISL9K30120G3_Q; RHRG30120CC; ISL9K30120G3_NL; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768688-APT30DQ120BCTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 320ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: APT30DQ120BCT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): DSEC60-12ASN; ISL9K30120G3_Q; RHRG30120CC; ISL9K30120G3_NL;
Introduction Date: April 12, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT30DQ120BCTG
Rectifiers APT30DQ120BCTG
Rectifiers FG, FRED, 1200V, TO-247, RoHS

Rectifiers FG, FRED, 1200V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 768688-APT30DQ120BCTG APT30DQ120BCTG
Product Name Diodes, Rectifiers - Arrays - APT30DQ120BCTG Rectifiers
Diode Type Standard
VF 3.3 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Voltage regulator double diodes - BZB784-C3V3-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
2 suppliers