Microsemi Corp. Diodes, Rectifiers - Arrays - APT30DQ100BCTG APT30DQ100BCTG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768686-APT30DQ100BCT G Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 295ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: APT30DQ100BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): RHRG30100CC; HER3008PT; HER3007PT; Introduction Date: April 12, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768686-APT30DQ100BCT G Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 295ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: APT30DQ100BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): RHRG30100CC; HER3008PT; HER3007PT; Introduction Date: April 12, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT30DQ100BCTG - 768686-APT30DQ100BCTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT30DQ100BCTG
768686-APT30DQ100BCTG
Diodes, Rectifiers - Arrays - APT30DQ100BCTG 768686-APT30DQ100BCTG
Manufacturer: Microsemi Corporation Win Source Part Number: 768686-APT30DQ100BCT G Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 295ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: APT30DQ100BCT Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 [B] Voltage - Forward (Vf) (Maximum) @ If: 3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): RHRG30100CC; HER3008PT; HER3007PT; Introduction Date: April 12, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768686-APT30DQ100BCTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 295ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: APT30DQ100BCT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): RHRG30100CC; HER3008PT; HER3007PT;
Introduction Date: April 12, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT30DQ100BCTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT30DQ100BCTG
Discrete Semiconductor Products - Diodes - Rectifiers APT30DQ100BCTG
DIODE ARRAY GP 1000V 30A TO247

DIODE ARRAY GP 1000V 30A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 768686-APT30DQ100BCTG APT30DQ100BCTG
Product Name Diodes, Rectifiers - Arrays - APT30DQ100BCTG Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 3 volts 3 volts
VR 1000 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Low-leakage double diode - BAV170,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
9 suppliers